DSF/prEN 1856-1
Chimneys - Requirements for metal chimneys - Part 1: System chimney products
| Organization: | DS |
| Status: | inactive |
| Page Count: | 62 |
| ICS Code (Chimneys, shafts, ducts): | 91.060.40 |
scope:
This European Standard specifies the performance requirements for single- and multi-wall system chimney products with rigid metallic liners (chimney sections, chimney fittings and terminals, including supports) with nominal diameter up to and including 1200 mm, used to convey the products of combustion from appliances to the outside atmosphere. It also specifies the requirements for marking, manufacturer's instructions, product information and evaluation of conformity. Metal liners and metal connecting flue pipes not covered here are included in EN 1856-2:2004. This European Standard does not apply to structurally independent (free standing or self-supporting) chimneys.
Document History