DS/CWA 14050-4

Extensions for Financial Services (XFS) interface specification - Release 3.0 - Part 4: Identification Card Device Class Interface - Programmer's Reference

active, Most Current
Organization: DS
Publication Date: 20 September 2007
Status: active
Page Count: 42
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This section describes the functions provided by a generic identification card reader/writer service (IDC). These descriptions include definitions of the service-specific commands that can be issued, using the WFSAsyncExecute, WFSExecute, WFSGetInfo and WFSAsyncGetInfo functions.
This service allows for the operation of the following categories of units:
· motor driven card reader/writer
· pull through card reader (writing facilities only partially included)
· dip reader
· contactless chip card readers
· permanent chip card readers ( each chip is accessed through a unique logical service )

Document History

DS/CWA 14050-4
September 20, 2007
Extensions for Financial Services (XFS) interface specification - Release 3.0 - Part 4: Identification Card Device Class Interface - Programmer's Reference
This section describes the functions provided by a generic identification card reader/writer service (IDC). These descriptions include definitions of the service-specific commands that can be issued,...
December 11, 2001
Extensions for Financial Services (XFS) interface specification - Release 3.0 - Part 4: Identification Card Unit Device Class Interface
This section describes the funtions provided by a generic identification card reader/writer service (IDC). These descriptions include definitions of the service-specific commands that can be issued,...
Advertisement