IEC 62026-3

Low-voltage switchgear and controlgear – Controller-device interfaces (CDIs) – Part 3: DeviceNet

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 2008
Status: inactive
Page Count: 450
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

This part of IEC 62026 specifies an interface system between single or multiple controllers, and control circuit devices or switching elements. The interface system uses two twisted shielded conductor pairs within one cable - one of these pairs provides a differential communication medium and the other pair provides power to the devices. This part establishes requirements for the interchangeability of components with such interfaces.

This part of IEC 62026 specifies the following particular requirements for DeviceNet:

− requirements for interfaces between controllers and switching elements;

− normal service conditions for devices;

− constructional and performance requirements;

tests to verify conformance to requirements.

These particular requirements apply in addition to the general requirements of IEC 62026-1.

Document History

August 1, 2014
Low-voltage switchgear and controlgear – Controller-device interfaces (CDIs) – Part 3: DeviceNet
This part of IEC 62026 specifies an interface system between single or multiple controllers, and control circuit devices or switching elements. The interface system uses two conductor pairs within...
August 1, 2014
Low-voltage switchgear and controlgear – Controller-device interfaces (CDIs) – Part 3: DeviceNet
A description is not available for this item.
IEC 62026-3
January 1, 2008
Low-voltage switchgear and controlgear – Controller-device interfaces (CDIs) – Part 3: DeviceNet
This part of IEC 62026 specifies an interface system between single or multiple controllers, and control circuit devices or switching elements. The interface system uses two twisted shielded...
July 1, 2000
Low-Voltage Switchgear and Controlgear - Controller-Device Interface (CDIs) - Part 3: DeviceNet
A description is not available for this item.

References

Advertisement