DSF/prEN 508-3

Roofing products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 3: Stainless steel

inactive
Organization: DS
Status: inactive
Page Count: 39
ICS Code (Roofs): 91.060.20
scope:

This Part of EN 508 specifies requirements for self-supporting roofing products for discontinuous laying made from stainless steel sheet with or without additional metallic and/or organic coatings.
The standard establishes general characteristics, definitions, classifications and labelling for the products, together with requirements for the materials from which the products can be manufactured. It is intended to be used either by manufacturers to ensure that their products comply with the requirements or by purchasers to verify that the products comply before they are despatched from the factory. It specifies the requirements for products which enable them to meet all normal service conditions.
The standard applies to all discontinuously laid self-supporting external profiled sheets for roofing with the exception of tiles with a surface area less than 1 m2 and produced by stamping. These profiled roof sheets are designed to keep wind, rain and snow out of the building and to transfer any resultant loads and infrequent maintenance loads to the structure.
No requirements for supporting construction, design of roof system and execution of connections and flashings are included.

Document History

July 17, 2023
Roofing and cladding products from metal sheet – Specification for self-supporting products of steel, aluminium or stainless steel sheet – Part 3: Stainless steel
This part of EN 508 specifies requirements for self-supporting products for roof covering, wall cladding, lining, liner tray and tile products for discontinuous laying made from stainless steel...
October 27, 2021
Roofing and cladding products from metal sheet – Specification for self-supporting products of steel, aluminium or stainless steel sheet – Part 3: Stainless steel
This part of EN 508 specifies requirements for self-supporting products for roof covering, wall cladding, lining, liner tray and tile products for discontinuous laying made from stainless steel...
September 24, 2008
Roofing products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 3: Stainless steel
This Part of EN 508 specifies requirements for self-supporting roofing products for discontinuous laying made from stainless steel sheet with or without additional metallic and/or organic coatings....
November 6, 2000
Roofing products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 3: Stainless steel
The present standard specifies requirements for self-supporting roofing products for discontinuous laying made from stainless steel sheet with or without additional metallic and/or organic coatings....
DSF/prEN 508-3
Roofing products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 3: Stainless steel
This Part of EN 508 specifies requirements for self-supporting roofing products for discontinuous laying made from stainless steel sheet with or without additional metallic and/or organic...
Roofing and cladding products from metal sheet – Specification for self-supporting products of steel, aluminium or stainless steel sheet – Part 3: Stainless steel
This part of EN 508 specifies requirements for self-supporting products for roof covering, wall cladding, lining, liner tray and tile products for discontinuous laying made from stainless steel sheet...
Advertisement