DS/EN 1308

Adhesives for tiles – Determination of slip

inactive, Most Current
Organization: DS
Publication Date: 7 September 2007
Status: inactive
Page Count: 10
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
ICS Code (Adhesives): 83.180
scope:

This European Standard specifies the method for the determination of the resistance to slip of a tile applied to an adhesive on a vertical surface. This European Standard applies to all ceramic tile adhesives for internal and external tiling on walls. This European Standard does not contain performance requirements or recommendations for the design and installation of ceramic tiles. NOTE: Ceramic tile adhesives can be used also for other kinds of tiles (natural and agglomerated stones etc.), if they do not adversely affect the stones.

Document History

DS/EN 1308
September 7, 2007
Adhesives for tiles – Determination of slip
This European Standard specifies the method for the determination of the resistance to slip of a tile applied to an adhesive on a vertical surface. This European Standard applies to all ceramic tile...
March 5, 1997
Adhesives for tiles - Determination of slip
This European Standard specifies the test method to be used to determine the adhesive's resistance to slip of a ceramic tile on a vertical wall This standard applies to all ceramic tile adhesives for...

References

Advertisement