DSF/EN ISO 13628-1/PRA1
Petroleum and natural gas industries - Design and operation of subsea production systems - Part 1: General requirements and recommendations - Amendment 1: Revised Clause 6 (ISO 13628-1:2005/DAM 1:2008)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 243 |
| ICS Code (Exploratory, drilling and extraction equipment): | 75.180.10 |
scope:
This part of 13628 provides general requirements and overall recommendations for development of complete subsea production systems from the design phase to decommissioning. This part of 13628 forms a top-level document to govern other standards dealing with subsystems typically forming a part of a subsea production system. The complete subsea production system comprises several subsystems necessary to produce hydrocarbons from one or more subsea wells to a given processing facility located offshore (fixed, floating or subsea) or onshore, or to inject water/gas through subsea wells. This part of 13628 and the subsystem standards apply as far as the interface limits described in clause 4. Specialized equipment, such as split trees and trees and manifolds in atmospheric chambers, are not specifically discussed because of their limited use. However, the information presented is applicable to those types of equipment.
Document History