DS/EN 1346

Adhesives for tiles – Determination of open time

inactive, Most Current
Organization: DS
Publication Date: 7 September 2007
Status: inactive
Page Count: 10
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
ICS Code (Adhesives): 83.180
scope:

This European Standard specifies the test method for the determination of the open time of ceramic tile adhesives. This European Standard is applicable to all ceramic tile adhesives for internal or external tile installations on walls and floors. This European Standard does not contain performance requirements or recommendations for the design and installation of ceramic tiles. NOTE: Ceramic tile adhesives can also be used for other types of tiles (natural and agglomerated stones etc.), if they do not adversely affect the stones.

Document History

DS/EN 1346
September 7, 2007
Adhesives for tiles – Determination of open time
This European Standard specifies the test method for the determination of the open time of ceramic tile adhesives. This European Standard is applicable to all ceramic tile adhesives for internal or...
October 3, 2000
Adhesives for tiles - Determination of open time
This European Standard describes the test method to be used to determine the open time of ceramic tile adhesives. This standard is applicable to all ceramic tile adhesives for internal or external...
March 5, 1997
Adhesives for tiles - Determination of open time
This European Standard describes the test method to be used to determine the open time of ceramic tile adhesives. This standard is applicable to all ceramic tile adhesives for internal or external...

References

Advertisement