DSF/EN 60700-1/prA2
Thyristor valves for high voltage direct current (HVDC) power transmission -- Part 1: Electrical testing
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
scope:
Applies to thyristor valves with metal oxide surge arresters directly connected between the valve terminals, for use in a line commuted commutated converter for high voltage d.c. power transmission or as part of a back-to-back link. Retricted to electrical type and production tests. Tests are based on air insulated valves.
Document History
October 25, 2021
Thyristor valves for high voltage direct current (HVDC) power transmission – Part 1: Electrical testing
This part of IEC 60700 applies to thyristor valves with metal oxide surge arresters directly connected between the valve terminals, for use in a line commutated converter for high voltage d.c. power...
February 13, 2017
Thyristor valves for high voltage direct current (HVDC) power transmission – Part 1: Electrical testing
IEC 60700-1:2015 is available as <a href="https://webstore.iec.ch/publication/22992">IEC 60700-1:2015 RLV which contains the International Standard and its Redline version, showing all changes...
October 16, 2015
Thyristor valves for high voltage direct current (HVDC) power transmission – Part 1: Electrical testing
IEC 60700-1:2015 is available as <a href="https://webstore.iec.ch/publication/22992">IEC 60700-1:2015 RLV which contains the International Standard and its Redline version, showing all changes...
January 13, 2009
Thyristor valves for high voltage direct current (HVDC) power transmission – Part 1: Electrical testing
Applies to thyristor valves with metal oxide surge arresters directly connected between the valve terminals, for use in a line commuted commutated converter for high voltage d.c. power transmission...
May 23, 2003
Thyristor valves for high-voltage direct current (HVDC) power transmission – Part 1: Electrical testing
This standard applies to thyristor valves with metal oxide surge arresters directly connected between the valve terminals, for use in a line commutated converter for high voltage d.c. power...
March 30, 1999
Thyristor valves for high voltage direct current (HVDC) power transmission – Part 1: Electrical testing
This standard applies to thyristor valves with metal oxide surge arresters directly connected between the valve terminals, for use in a line commutated converter for high voltage d.c. power...
Thyristor valves for high voltage direct current (HVDC) power transmission – Part 1: Electrical testing
IEC 60700-1:2015 is available as <a href="https://webstore.iec.ch/publication/22992">IEC 60700-1:2015 RLV which contains the International Standard and its Redline version, showing all changes...
DSF/EN 60700-1/prA2
Thyristor valves for high voltage direct current (HVDC) power transmission -- Part 1: Electrical testing
Applies to thyristor valves with metal oxide surge arresters directly connected between the valve terminals, for use in a line commuted commutated converter for high voltage d.c. power transmission...
Thyristor valves for high voltage direct current (HVDC) power transmission -- Part 1: Electrical testing
This standard applies to thyristor valves with metal oxide surge arresters directly connected between the valve terminals, for use in a line commutated converter for high voltage d.c. power...