DIN EN ISO 22476-7
Geotechnical investigation and testing - Field testing - Part 7: Borehole jack test (ISO/DIS 22476-7:2007); German version prEN ISO 22476-7:2007
inactive
| Organization: | DIN |
| Publication Date: | 1 February 2008 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
Document History
March 1, 2013
Geotechnical investigation and testing - Field testing - Part 7: Borehole jack test (ISO 22476-7:2012); German version EN ISO 22476-7:2012
Dieser Teil von ISO 22476 legt Anforderungen an die Ausrüstung, die Durchführung und die Berichte in Zusammenhang mit Seitendruckversuchen fest.
ANMERKUNG Dieser Teil von ISO 22476 erfüllt die...
DIN EN ISO 22476-7
February 1, 2008
Geotechnical investigation and testing - Field testing - Part 7: Borehole jack test (ISO/DIS 22476-7:2007); German version prEN ISO 22476-7:2007
A description is not available for this item.
September 1, 2005
Geotechnical investigation and testing - Field testing - Part 7: Borehole jack test (ISO/DIS 22476-7:2005); German version prEN ISO 22476-7:2005
A description is not available for this item.