DS/EN 60864-2

Standardization of interconnections between broadcasting transmitters or transmitter systems and supervisory equipment - Part 2: Interface standards for systems using data bus type interconnections

active, Most Current
Organization: DS
Publication Date: 22 October 1997
Status: active
ICS Code (Television and radio broadcasting): 33.170
scope:

This part of IEC 60864 deals with the interface between a transmitter (or system of transmitters) and the supervisory equipment which is intended to remotely monitor and/or control the transmitter(s). It details the interconnections and facilities to be provided with a view to achieving compatibility between different types and makes of transmitters and supervisory equipment.

Document History

DS/EN 60864-2
October 22, 1997
Standardization of interconnections between broadcasting transmitters or transmitter systems and supervisory equipment - Part 2: Interface standards for systems using data bus type interconnections
This part of IEC 60864 deals with the interface between a transmitter (or system of transmitters) and the supervisory equipment which is intended to remotely monitor and/or control the...
Advertisement