ETSI - EN 302 435-1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Technical characteristics for SRD equipment using Ultra WideBand technology (UWB); Building Material Analysis and Classification equipment applications operating in the frequency band from 2,2 GHz to 8 GHz; Part 1: Technical characteristics and test methods
| Organization: | ETSI |
| Publication Date: | 1 February 2008 |
| Status: | inactive |
| Page Count: | 42 |
scope:
The present document specifies the requirements for Building Material Analysis and Classification (BMA) applications using UWB technology operating in all or part of the frequency band from 2,2 GHz to 8 GHz. Additionally, it specifies reduced emissions in the ranges from 0,96 GHz to 2,2 GHz and 8 GHz to 10,6 GHz.
The present document applies to:
a) UWB building material analysis and classification equipment for imaging and object detection applications;
b) equipment fitted with an integral antenna;
c) handheld devices.
The present document does not apply to:
• UWB communication devices; and
• Ground penetrating radar devices; and
• through-wall radar imaging devices;
as defined in ITU-R Recommendation SM.1754 [6].
The present document specifies the equipment which is designed to not radiate into the free space. It is designed to function only when positioned such that it radiates directly into the absorptive material such as walls and other building materials which absorb emissions.
The present document does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable.
Document History