ISO 13366-1

Milk - Enumeration of somatic cells - Part 1: Microscopic method (Reference method)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 February 2008
Status: active
Page Count: 12
ICS Code (Milk and processed milk products): 67.100.10
scope:

This part of ISO 13366|IDF 148 specifies a microscopic method (reference method) for the counting of somatic cells in both raw and chemically preserved milk.

This part of ISO 13366|IDF 148 is applicable for the counting of somatic cells in cows' milk, provided that the eventually mentioned prerequisites are met.

This method is suitable for preparing standard test samples and determining reference method values that are required for calibrating mechanized and automated cell-counting methods.

WARNING - The use of this standard may involve hazardous materials, operations and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

August 1, 2009
Milk — Enumeration of somatic cells — Part 1: Microscopic method (Reference method) TECHNICAL CORRIGENDUM 1
This part of ISO 13366|IDF 148 specifies a microscopic method (reference method) for the counting of somatic cells in both raw and chemically preserved milk. This part of ISO 13366|IDF 148 is...
ISO 13366-1
February 15, 2008
Milk - Enumeration of somatic cells - Part 1: Microscopic method (Reference method)
This part of ISO 13366|IDF 148 specifies a microscopic method (reference method) for the counting of somatic cells in both raw and chemically preserved milk. This part of ISO 13366|IDF 148 is...
June 15, 1997
Milk - Enumeration of Somatic Cells - Part 1: Microscopic Method
A description is not available for this item.

References

Advertisement