DS/EN 300098-2 V1.2.4
Integrated Services Digital Network (ISDN) - Connected Line Identification Restriction (COLR) supplementary service - Digital Subscriber Signalling System No. one (DSS1) protocol - Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification
| Organization: | DS |
| Publication Date: | 1 October 1998 |
| Status: | active |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
scope:
This second part of EN 300 098 is applicable to the stage three of the Connected Line Identification Restriction (COLR) supplementary service for the pan-European Integrated Services Digital Network (ISDN) as provided by European public telecommunications operators at the T reference point or coincident S and T reference point (as defined in ITU-T Recommendation I.411 [10]) by means of the Digital Subscriber Signalling System No. one (DSS1) protocol. Stage three identifies the protocol procedures and switching functions needed to support a telecommunications service (see CCITT Recommendation I.130 [9]). The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the ISDN DSS1 COLR supplementary service protocol as specified in EN 300 098-1 [2] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [8]. The supplier of a protocol implementation which is claimed to conform to EN 300 098-1 [2] is required to complete a copy of the PICS proforma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation.
Document History