AFNOR - NF EN 3372-003

Aerospace series - Connectors, electrical, circular, medium and high contact density, scoop-proof with bayonet coupling, operating temperature - 65 °C to 175 °C or 200 °C continuous - Part 003 : square flange receptacle - Product standard

active, Most Current
Organization: AFNOR
Publication Date: 1 January 2008
Status: active
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

NF EN 3372-003
January 1, 2008
Aerospace series - Connectors, electrical, circular, medium and high contact density, scoop-proof with bayonet coupling, operating temperature - 65 °C to 175 °C or 200 °C continuous - Part 003 : square flange receptacle - Product standard
A description is not available for this item.
Advertisement