ISO/IEC 24752-3
Information technology - User interfaces - Universal remote console - Part 3: Presentation template
| Organization: | ISO |
| Publication Date: | 15 February 2008 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (IT applications in office work): | 35.240.20 |
scope:
ISO/IEC 24752 is a multi-part International Standard to facilitate operation of information and electronic products through remote and alternative interfaces and intelligent agents.
This part of ISO/IEC 24752 defines a language (presentation
template markup language) for describing modality-independent
The purpose of a presentation template is to provide the URC with hints as to how to build a usable and consistent user interface for a target device or service that is described in a user interface socket description as referenced above. The hints are of an abstract nature, and are intended to apply to any delivery context. These hints primarily provide information on structuring, grouping and linearization of the socket elements. Elements within a presentation template can be referenced by atomic resources whose format is given by ISO/IEC 24752-5. Taken together, a presentation template, socket description, and appropriate atomic resources can be used to construct a user interface in any modality (e.g. visual, auditory, tactile, multimodal), through which a user can access and control a target.
Document History