FORD - WSK-M2G299-B5
ADHESIVE, SEALER, SYNTHETIC RUBBER, COLD APPLIED, 15 - 35 °C, HEAT CURING ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 29 January 2008 |
| Status: | inactive |
| Page Count: | 7 |
scope:
The materials defined by these specifications are solvent free, spot weldable adhesives and sealers.
Document History
March 6, 2014
ADHESIVE, SEALER, SYNTHETIC RUBBER, COLD APPLIED, 15 - 35 °C, HEAT CURING ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent free, spot weldable adhesives and sealers.
October 20, 2009
ADHESIVE, SEALER, SYNTHETIC RUBBER, COLD APPLIED, 15 - 35 DEGREE C, HEAT CURING ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent free, spot weldable adhesives and sealers.
WSK-M2G299-B5
January 29, 2008
ADHESIVE, SEALER, SYNTHETIC RUBBER, COLD APPLIED, 15 - 35 °C, HEAT CURING ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent free, spot weldable adhesives and sealers.
September 25, 2007
ADHESIVE, SEALER, SYNTHETIC RUBBER, COLD APPLIED, 15 - 35 °C, HEAT CURING ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent free, spot weldable adhesives and sealers.
February 8, 2007
ADHESIVE, SEALER, SYNTHETIC RUBBER, COLD APPLIED 15-35 C, HEAT CURING ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent free, spot weldable adhesives and sealers.
September 26, 2002
ADHESIVE, SEALER, SYNTHETIC RUBBER, COLD APPLIED 15-35 C, HEAT CURING ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are solvent free, spot weldable adhesives and sealers.