ETSI - TR 102 436
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD) intended for operation in the band 865 MHz to 868 MHz; Guidelines for the installation and commissioning of Radio Frequency Identification (RFID) equipment at UHF
inactive
| Organization: | ETSI |
| Publication Date: | 1 February 2008 |
| Status: | inactive |
| Page Count: | 32 |
Document History
June 1, 2014
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD) intended for operation in the bands 865 MHz to 868 MHz and 915 MHz to 921 MHz; Guidelines for the installation and commissioning of Radio Frequency Identification (RFID) equipment at UHF
The present document provides recommendations to system integrators and installers on good practice for the installation and commissioning of RFID systems operating at UHF at power levels up to 4 W...
TR 102 436
February 1, 2008
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD) intended for operation in the band 865 MHz to 868 MHz; Guidelines for the installation and commissioning of Radio Frequency Identification (RFID) equipment at UHF
A description is not available for this item.
December 1, 2005
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD) intended for operation in the band 865 MHz to 868 MHz; Guidelines for the installation and commissioning of Radio Frequency Identification (RFID) equipment at UHF
The present document provides recommendations to system integrators and installers on good practice for the installation and commissioning of RFID systems operating at UHF at power levels up to 2 W...