SNV - SN EN 2997-003
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65° C to 175° C continuous, 200° C continuous, 260° C peak - Part 003: Square flange receptacle - Product standard
inactive
| Organization: | SNV |
| Publication Date: | 1 January 2008 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
July 1, 2012
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65° C to 175° C continuous, 200° C continuous, 260° C peak - Part 003: Square flange receptacle - Product standard
This European Standard specifies the characteristics of square flange mounted receptacles in the family of circular electrical connectors coupled by threaded ring.
It applies to class defined in...
SN EN 2997-003
January 1, 2008
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65° C to 175° C continuous, 200° C continuous, 260° C peak - Part 003: Square flange receptacle - Product standard
A description is not available for this item.