ISO TS 24534-5
Automatic vehicle and equipment identification — Electronic Registration Identification (ERI) for vehicles — Part 5: Secure communications using symmetrical techniques
| Organization: | ISO |
| Publication Date: | 15 February 2008 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This Technical Specification provides the requirements for an Electronic Registration Identification (ERI) using symmetric encryption techniques that are
- based on an identifier assigned to a vehicle (e.g. for recognition by national authorities),
- suitable to be used for:
- electronic identification of local and foreign vehicles by national authorities;
- vehicle manufacturing, in-life maintenance and end-of-life identification (vehicle life-cycle management);
- adaptation of vehicle data, e.g. in case of international re-sales;
- safety related purposes;
- crime reduction;
- commercial services, and
- adhering to privacy and data protection regulations.
This part of ISO/TS 24534 specifies the interfaces for a secure exchange of data between an ERT and an ERI reader or ERI writer in or outside the vehicle using symmetric encryption techniques.
Symmetric encryption techniques are based on secret keys shared by a particular community of users, i.e. in closed user groups in which it is trusted that keys are not revealed to outsiders.
NOTE The onboard device containing the ERI data is called the electronic registration tag (ERT).
This Technical Specification includes:
- the interface between an ERT and an onboard ERI reader or writer,
- the interface between the onboard ERI equipment and (road side) reading and writing equipment,
- security issues related to the communication with the ERT.
NOTE The vehicle identifiers and possible related vehicle information (as typically contained in a vehicle registration certificate) are defined in ISO/TS 24534-3, Automatic vehicle and equipment identification - Electronic Registration Identification (ERI) for vehicles - Part 3: Vehicle data.
Document History