DOD - DSCC-DWG-84173

RELAYS, ELECTROMAGNETIC, HIGH VIBRATION, DPDT, LOW LEVEL TO 1.0 AMPERE WITH INTERNAL DIODE FOR COIL TRANSIENT SUPPRESSION (SIMILAR TO MIL-PRF-39016/15)

inactive
Buy Now
Organization: DOD
Publication Date: 21 February 2008
Status: inactive
Page Count: 8
scope:

This drawing describes the requirements for hermetically sealed, electromagnetic relays. This drawing provides a level of reliability assurance for acquisition of relays in accordance with MIL-PRF-39016 except as specified herein (see 3.4.1, 3.4.2, and 3.4.3). The relays supplied to this drawing shall be subjected to all the tests as specified in the group A table of MIL-PRF-39016 for an M-level relay (see 4.2).

intended Use:

Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

September 30, 2019
RELAYS, ELECTROMAGNETIC, HIGH VIBRATION, DPDT, LOW LEVEL TO 1.0 AMPERE WITH INTERNAL DIODE FOR COIL TRANSIENT SUPPRESSION (SIMILAR TO MIL-PRF-39016/15)
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
DSCC-DWG-84173
February 21, 2008
RELAYS, ELECTROMAGNETIC, HIGH VIBRATION, DPDT, LOW LEVEL TO 1.0 AMPERE WITH INTERNAL DIODE FOR COIL TRANSIENT SUPPRESSION (SIMILAR TO MIL-PRF-39016/15)
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
September 17, 2003
RELAYS, ELECTROMAGNETIC, HIGH VIBRATION, DPDT, LOW LEVEL TO 1.0 AMPERE WITH INTERNAL DIODE FOR COIL TRANSIENT SUPPRESSION (SIMILAR TO MIL-PRF-39016/15)
A description is not available for this item.
January 25, 2000
RELAYS, ELECTROMAGNETIC, HIGH VIBRATION, DPDT, LOW LEVEL TO 1.0 AMPERE WITH INTERNAL DIODE FOR COIL TRANSIENT SUPPRESSION (SIMILAR TO MIL-PRF-39016/15)
A description is not available for this item.
September 11, 1986
RELAYS, ELECTROMAGNETIC, HIGH VIBRATION, DPDT, LOW LEVEL TO 1.0 AMPERE WITH INTERNAL DIODE FOR COIL TRANSIENT SUPPRESSION (SIMILAR TO MIL-PRF-39016/15)
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
March 7, 1986
RELAYS, ELECTROMAGNETIC, HIGH VIBRATION, DPDT, LOW LEVEL TO 1.0 AMPERE WITH INTERNAL DIODE FOR COIL TRANSIENT SUPPRESSION (SIMILAR TO MIL-PRF-39016/15)
A description is not available for this item.
May 8, 1985
RELAYS, ELECTROMAGNETIC, HIGH VIBRATION, DPDT, LOW LEVEL TO 1.0 AMPERE WITH INTERNAL DIODE FOR COIL TRANSIENT SUPPRESSION (SIMILAR TO MIL-PRF-39016/15)
A description is not available for this item.

References

Advertisement