IEC 60915

Capacitors and resistors for use in electronic equipment – Preferred dimensions of shaft ends, bushes and for the mounting of single-hole, bush-mounted, shaft-operated electronic components CORRIGENDUM 2

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 2008
Status: active
Page Count: 22
ICS Code (Capacitors): 31.060
ICS Code (Resistors): 31.040
scope:

Scope and object

This International Standard is applicable to variable capacitors, potentiometers and variable resistors for use in electronic equipment.

The dimensions given in this standard have been selected from IEC 60390 and IEC 60620 because the ranges of dimensions included in these standards were considered too large and contained too many variants for capacitors and resistors for electronic equipment. Consequently this standard contains preferred dimensions for shaft ends and bushes and for the mounting of single-hole, bush-mounted, shaft-operated variable capacitors, variable resistors and potentiometers. If other dimensions not listed in this standard have to be used, it is recommended to select them also from the above-mentioned standards.

Document History

IEC 60915
March 1, 2008
Capacitors and resistors for use in electronic equipment – Preferred dimensions of shaft ends, bushes and for the mounting of single-hole, bush-mounted, shaft-operated electronic components CORRIGENDUM 2
Scope and object This International Standard is applicable to variable capacitors, potentiometers and variable resistors for use in electronic equipment. The dimensions given in this standard have...
May 1, 2007
Fixed capacitors for use in electronic equipment – Preferred dimensions of shaft ends, bushes and for the mounting of single-hole, bush-mounted, shaft-operated electronic components
Scope and object This International Standard is applicable to variable capacitors, potentiometers and variable resistors for use in electronic equipment. The dimensions given in this standard have...
November 1, 2006
Fixed capacitors for use in electronic equipment Preferred dimensions of shaft ends, bushes for the mounting of single-hole, bush-mounted, shaft-operated electronic components
Scope and object This International Standard is applicable to variable capacitors, potentiometers and variable resistors for use in electronic equipment. The dimensions given in this standard have...
November 1, 1987
Capacitors and Resistors for Electronic Equipment Preferred Dimensions of Spindle Ends, Bushes and for the Mounting of Single-Hole, Bush-Mounted, Spindle-Operated Electronic Components
A description is not available for this item.

References

Advertisement