IEC 61386-1
Conduit systems for cable management – Part 1: General requirements
| Organization: | IEC |
| Publication Date: | 1 February 2008 |
| Status: | inactive |
| Page Count: | 104 |
| ICS Code (Conduits for electrical purposes): | 29.120.10 |
scope:
This part of IEC 1386 specifies requirements and tests for conduit systems, including conduits and conduit fittings, for the protection and management of insulated conductors and/or cables in electrical installations or in communication systems up to 1000 V a.c. and/or 1500 V d.c. This standard applies to metallic, non-metallic and composite conduit systems, including threaded and non-threaded entries which terminate the system. This standard does not apply to enclosures and connecting boxes which come within the scope of IEC 670.
NOTES
1 Certain conduit systems may also be suitable for use in hazardous atmosphere
2 Earthing conductors may or may not be insulated.
Document History