ASTM International - ASTM F2078-08

Standard Terminology Relating to Hydrogen Embrittlement Testing

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 February 2008
Status: inactive
Page Count: 4
ICS Code (Testing (Vocabularies)): 01.040.19
ICS Code (Environmental testing): 19.040
significance And Use:

p>The terms used in describing hydrogen embrittlement have precise definitions. The terminology and its proper usage must be completely understood to communicate and transfer information... View More

scope:

1.1 This terminology covers the principal terms, abbreviations, and symbols relating to mechanical methods for hydrogen embrittlement testing, which are present in more than one of the standards under the jurisdiction of ASTM Committee F07 on Aerospace and Aircraft. These definitions are published to encourage uniformity of terminology in product specifications.

Advertisement