IEC 60068-2-32

Basic Environmental Testing Procedures Part 2: Tests Test Ed: Free Fall

inactive
Buy Now
Organization: IEC
Publication Date: 1 October 1990
Status: inactive
Page Count: 12
ICS Code (Environmental testing): 19.040
scope:

INTRODUCTION

This test is divided into two procedures. The first simulates falls which a specimen, normally in the unpacked state, could undergo during handling and is normally restricted to two falls from a prescribed attitude onto a specified surface from a specified height.

The second procedure simulates repeated falls which may occur to such devices as connectors or small remote control units which are normally attached to cables during use. Repeated fails onto a specified surface from a specified height are achieved by using a suitable apparatus, e.g. a tumbling (rotating) barrel.

Document History

IEC 60068-2-32
October 1, 1990
Basic Environmental Testing Procedures Part 2: Tests Test Ed: Free Fall
INTRODUCTION This test is divided into two procedures. The first simulates falls which a specimen, normally in the unpacked state, could undergo during handling and is normally restricted to two...
January 1, 1975
Basic Environmental Testing Procedures Part 2: Tests Test Ed: Free Fall
INTRODUCTION This test is divided into two procedures. The first simulates falls which a specimen, normally in the unpacked state, could undergo during handling and is normally restricted to two...

References

Advertisement