ISO 15614-3

Specification and qualification of welding procedures for metallic materials — Welding procedure test — Part 3: Fusion welding of non-alloyed and lowalloyed cast irons

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 March 2008
Status: active
Page Count: 24
ICS Code (Welding processes): 25.160.10
scope:

This part of ISO 15614 specifies how a preliminary welding procedure specification (pWPS) for production and repair welding of non-alloyed and low-alloyed cast irons is qualified by fusion welding procedure tests.

This part of ISO 15614 defines the conditions for execution of the welding procedure tests and the range of qualification for welding procedures for all practical welding operations within the range of a defined list of variables.

This part of ISO 15614 is applicable to all new welding procedures. However, it does not invalidate previous welding procedure tests made to former national standards or specifications. Where additional tests have to be carried out to make the qualification technically equivalent, it is only necessary to do the additional tests on a test piece made in accordance with this part of ISO 15614.

Additional tests may be required by application standards.

This part of ISO 15614 is applicable to welding non-alloyed and low-alloyed grey cast iron castings according to: EN 1561; EN 1562; EN 1563; and EN 1564.

The principles of this part of ISO 15614 are also applicable for welding cast iron to steel or to other unalloyed and low-alloyed cast iron materials.

Document History

ISO 15614-3
March 15, 2008
Specification and qualification of welding procedures for metallic materials — Welding procedure test — Part 3: Fusion welding of non-alloyed and lowalloyed cast irons
This part of ISO 15614 specifies how a preliminary welding procedure specification (pWPS) for production and repair welding of non-alloyed and low-alloyed cast irons is qualified by fusion welding...

References

Advertisement