FORD - ESA-M4D197-A3
POLYETHYLENE (PE), HIGH DENSITY, GASOLINE RESISTANT, BLOW MOLDING GRADE***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 6 February 2008 |
| Status: | active |
| Page Count: | 3 |
scope:
The material defined by this specification is a blow molding grade of high density polyethylene copolymer with a high molecular weight and excellent environmental stress cracking resistance.
Document History
ESA-M4D197-A3
February 6, 2008
POLYETHYLENE (PE), HIGH DENSITY, GASOLINE RESISTANT, BLOW MOLDING GRADE***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a blow molding grade of high density polyethylene copolymer with a high molecular weight and excellent environmental stress cracking resistance.
January 14, 2000
POLYETHYLENE (PE), HIGH DENSITY, GASOLINE RESISTANT, BLOW MOLDING GRADE
1. SCOPE The material defined by this specification is a blow molding grade of high density polyethylene copolymer with a high molecular weight and excellent environmental stress cracking resistance.
September 21, 1988
POLYETHYLENE (PE), HIGH DENSITY, GASOLINE RESISTANT, BLOW MOLDING GRADE
A description is not available for this item.