CENELEC - EN 62271-207
High-voltage switchgear and controlgear - Part 207: Seismic qualification for gas-insulated switchgear assemblies for rated voltages above 52 kV
inactive
| Organization: | CENELEC |
| Publication Date: | 1 October 2007 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
Document History
December 1, 2023
High-voltage switchgear and controlgear - Part 207: Seismic qualification for gas-insulated switchgear assemblies, metal enclosed and solid-insulation enclosed switchgear for rated voltages above 1 kV
This part of IEC 62271 applies to
– gas-insulated switchgear (GIS) assemblies
• for alternating current of rated voltages above 52 kV complying with IEC 62271-203, and
• for direct current of...
July 1, 2012
High-voltage switchgear and controlgear - Part 207: Seismic qualification for gas-insulated switchgear assemblies for rated voltages above 52 kV
This part of IEC 62271 applies to gas-insulated switchgear assemblies for alternating current of rated voltages above 52 kV for indoor and outdoor installations, including their supporting structure....
EN 62271-207
October 1, 2007
High-voltage switchgear and controlgear - Part 207: Seismic qualification for gas-insulated switchgear assemblies for rated voltages above 52 kV
A description is not available for this item.