FORD WSK-M4D664-A2

POLYAMIDE (PA) 6, HEAT STABILIZED, 30% GLASS FIBER REINFORCED MOLDING COMPOUND, INTERIOR

inactive
Buy Now
Organization: FORD
Publication Date: 8 November 2000
Status: inactive
Page Count: 6
scope:

1. SCOPE

The material defined by this specification is a heat stabilized glass fiber reinforced polyamide 6 molding compound UV stabilized for interior use.

Document History

October 10, 2011
POLYAMIDE (PA) 6, HEAT STABILIZED, 30% GLASS FIBER REINFORCED MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized glass fiber reinforced polyamide 6 molding compound UV stabilized for interior use.
December 6, 2006
POLYAMIDE (PA) 6, HEAT STABILIZED, 30% GLASS FIBER REINFORCED MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized glass fiber reinforced polyamide 6 molding compound UV stabilized for interior use.
October 26, 2005
POLYAMIDE (PA) 6, HEAT STABILIZED, 30% GLASS FIBER REINFORCED MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized glass fiber reinforced polyamide 6 molding compound UV stabilized for interior use.
FORD WSK-M4D664-A2
November 8, 2000
POLYAMIDE (PA) 6, HEAT STABILIZED, 30% GLASS FIBER REINFORCED MOLDING COMPOUND, INTERIOR
1. SCOPE The material defined by this specification is a heat stabilized glass fiber reinforced polyamide 6 molding compound UV stabilized for interior use.
May 2, 1990
POLYAMIDE (PA) 6, HEAT STABILIZED, 30% GLASS FIBER REINFORCED MOLDING COMPOUND, INTERIOR
1. SCOPE The material defined by this specification is a heat stabilized glass fiber reinforced polyamide 6 molding compound UV stabilized for interior use.

References

Advertisement