ACI 423.7

Specification for Unbonded Single-Strand Tendon Materials and Commentary

inactive
Buy Now
Organization: ACI
Publication Date: 1 January 2007
Status: inactive
Page Count: 25
scope:

This Specification provides materials criteria and fabrication requirements for unbonded single-strand tendons used in nonaggressive and aggressive environments.

This Specification is not intended to apply to nonstructural elements and applications, which might include topping slabs, waterproofing slabs-on-fill, and posttensioning used only for control of cracking or deflection. For nonflexural or membrane type structures primarily under tensile forces, the provisions apply where appropriate.

Units-Values stated in inch-pound units are to be regarded as standard. Values given in parentheses are mathematical conversion to SI Units that are provided for information only, and are not considered standard.

Document History

November 1, 2014
Specification for Unbonded Single-Strand Tendon Materials
This specification provides materials criteria and fabrication requirements for unbonded single-strand tendons. This specification shall not apply to post-tensioned slabon- ground, mat, or raft...
ACI 423.7
January 1, 2007
Specification for Unbonded Single-Strand Tendon Materials and Commentary
This Specification provides materials criteria and fabrication requirements for unbonded single-strand tendons used in nonaggressive and aggressive environments. This Specification is not intended...

References

Advertisement