AWWA C604

Installation of Steel Water Pipe—4 In. (100 mm) and Larger

inactive
Buy Now
Organization: AWWA
Publication Date: 12 February 2006
Status: inactive
Page Count: 48
scope:

This standard describes the installation of water pipelines constructed of asbestos-cement pressure pipe with fittings and appurtenances of asbestos cement, cast iron, other materials, or a combination of any of these. For specific projects, a thorough review of this standard is recommended. Any special requirements not included in this standard should be specified by the purchaser.

Document History

January 14, 2017
Installation of Buried Steel Water Pipe-4 In. (100 mm) and Larger
This standard provides the field installation guidelines for buried steel water pipe, 4 in. (100 mm)* and larger. The information contained in this standard is intended to be used as a guide to...
January 23, 2011
Installation of Buried Steel Water Pipe—4 In. (100 mm) and Larger
This standard provides the field installation guidelines for buried steel water pipe, 4 in. (100 mm)* and larger. The information contained in this standard is intended to be used as a guide to...
AWWA C604
February 12, 2006
Installation of Steel Water Pipe—4 In. (100 mm) and Larger
This standard describes the installation of water pipelines constructed of asbestos-cement pressure pipe with fittings and appurtenances of asbestos cement, cast iron, other materials, or a...

References

Advertisement