ISO 12789-2

Reference radiation fields — Simulated workplace neutron fields — Part 2: Calibration fundamentals related to the basic quantities

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 2008
Status: active
Page Count: 22
ICS Code (Radiation measurements): 17.240
scope:

This part of ISO 12789 describes the characterization of simulated workplace neutron fields produced by methods described in ISO 12789-1. It specifies the procedures used for establishing the calibration conditions of radiation protection devices in neutron fields produced by these facilities, with particular emphasis on the scattered neutrons. The diversity of workplace neutron fields is such that several special facilities have been built in order to simulate them in the laboratory. In this part of ISO 12789, the neutron radiation field specifications are classified by operational quantities. General methods for characterizing simulated workplace neutron fields are recommended.

Document History

ISO 12789-2
March 1, 2008
Reference radiation fields — Simulated workplace neutron fields — Part 2: Calibration fundamentals related to the basic quantities
This part of ISO 12789 describes the characterization of simulated workplace neutron fields produced by methods described in ISO 12789-1. It specifies the procedures used for establishing the...

References

Advertisement