ISO 10414-1
Petroleum and natural gas industries - Field testing of drilling fluids Part 1: Water-based fluids
| Organization: | ISO |
| Publication Date: | 15 March 2008 |
| Status: | active |
| Page Count: | 70 |
| ICS Code (Exploratory, drilling and extraction equipment): | 75.180.10 |
scope:
This part of ISO 10414 provides standard procedures for determining the following characteristics of water-based drilling fluids:
a) drilling fluid density (mud weight);
b) viscosity and gel strength;
c) filtration;
d) water, oil and solids contents;
e) sand content;
f) methylene blue capacity;
g) pH;
h) alkalinity and lime content;
i) chloride content;
j) total hardness as calcium.
Annexes A through K provide additional test methods which may be used for
- chemical analysis for calcium, magnesium, calcium sulfate, sulfide, carbonate and potassium;
- determination of shear strength;
- determination of resistivity;
- removal of air;
- drill-pipe corrosion monitoring;
- sampling, inspection and rejection;
- rig-site sampling;
- calibration and verification of glassware, thermometers, viscometers, retort-kit cup and drilling-fluid balances;
- permeability-plugg
- example of a report form for water-based drilling fluid.
Document History