ASME A17.7.1

General Requirements for Accredited Elevator/Escalator Certification Organizations

active, Most Current
Buy Now
Organization: ASME
Publication Date: 10 July 2007
Status: active
Page Count: 4
scope:

This document provides guidance for the use of ISO/IEC Guide 65 as applied to an Accredited Elevator/Escalator Certification Organization (AECO) accredited by ANSI, ASME or SCC operating an A17.7/B44.7 certification system. The requirements of ISO/IEC Guide 65 apply in full except where modified by this document.

NOTE: The clause numbers used in this document correspond to the ISO/IEC Guide 65 clauses to be modified.

The A17.7/B44.7 certification system used by the AECO also includes a review of the supplier's technical documentation.

Document History

ASME A17.7.1
July 10, 2007
General Requirements for Accredited Elevator/Escalator Certification Organizations
This document provides guidance for the use of ISO/IEC Guide 65 as applied to an Accredited Elevator/Escalator Certification Organization (AECO) accredited by ANSI, ASME or SCC operating an...

References

Advertisement