DS/EN 300119-1 V2.1.1

Environmental Engineering (EE); European telecommunication standard for equipment practice; Part 1: Introduction and terminology

active, Most Current
Organization: DS
Publication Date: 9 August 2005
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document sets out the major engineering requirements for telecommunications equipment forming part of a public telecommunications network installed either on public telecommunications operators' sites or in premises of operators' customers. It is expected that the areas of transmission equipment and switching equipment will increasingly merge into one. As a result, the present document should be applied to all forms of telecommunications equipment. The operating authorities should be given the data to help them plan buildings and building utilization, including ceiling heights, equipment and traffic areas, hallways and doors and transport installations (freight elevators, loading ramps, etc.). They also need to be able to compute the structural design requirements and the type and scope of air conditioning needed. It should be made possible to expand existing installations and to combine equipment from different manufacturers. Therefore, operating authorities are guaranteed a wide scope for system selection. The equipment designer should be able to derive a suitable mechanical design for telecommunications equipment.

Document History

DS/EN 300119-1 V2.1.1
August 9, 2005
Environmental Engineering (EE); European telecommunication standard for equipment practice; Part 1: Introduction and terminology
The present document sets out the major engineering requirements for telecommunications equipment forming part of a public telecommunications network installed either on public telecommunications...

References

Advertisement