ASD-STAN - PREN 3537

Aerospace Series Nuts, Anchor, Self-Locking, Fixed, Two Lug, with Counterbore, in Heat Resisting Steel, MoS2 Lubricated Classification : 1 100 MPa (at Ambient Temperature)/315 Degrees Celsius

active, Most Current
Organization: ASD-STAN
Publication Date: 29 January 1993
Status: active
Page Count: 6

Document History

PREN 3537
January 29, 1993
Aerospace Series Nuts, Anchor, Self-Locking, Fixed, Two Lug, with Counterbore, in Heat Resisting Steel, MoS2 Lubricated Classification : 1 100 MPa (at Ambient Temperature)/315 Degrees Celsius
A description is not available for this item.
June 1, 1990
Aerospace Series Nuts, Anchor, Self-Locking, Fixed, Two Lug, with Counterbore, in Heat Resisting Steel, MoS2 Lubricated Classification: 1100 MPa (at Ambient Temperature)/315 Degrees Celsius
A description is not available for this item.
Advertisement