FORD - ESB-M6J120-B

PRIMER SURFACE, TAUPE - EPOXY - LOW BAKE – EXEMPT ESB-M6J120-B SOLVENT (20% REACTIVE SOLVENTS) ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 28 February 2008
Status: inactive
Page Count: 7
scope:

 

The materials defined by these specifications are high solids epoxy or polyester type primer surfacers, possessing good gloss, enamel holdout and corrosion resistance, formulated to cure at a minimum metal temperature of 135 °C. These materials contain rust inhibitive type pigments to provide maximum corrosion resistance in critical areas.

Document History

May 10, 2012
PRIMER SURFACE, TAUPE - EPOXY - LOW BAKE – EXEMPT SOLVENT (20% REACTIVE SOLVENTS) ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are high solids epoxy or polyester type primer surfacers, possessing good gloss, enamel holdout and corrosion resistance, formulated to cure at a minimum...
ESB-M6J120-B
February 28, 2008
PRIMER SURFACE, TAUPE - EPOXY - LOW BAKE – EXEMPT ESB-M6J120-B SOLVENT (20% REACTIVE SOLVENTS) ***TO BE USED WITH FORD WSS-M99P1111-A***
  The materials defined by these specifications are high solids epoxy or polyester type primer surfacers, possessing good gloss, enamel holdout and corrosion resistance, formulated to cure at a...
November 17, 1978
PRIMER SURFACER, TAUPE - EPOXY - LOW BAKE - EXEMPT SOLVENT (20% REACTIVE SOLVENTS)
1. SCOPE The materials defined by these specifications are high solids epoxy or polyester type primer surfacers, possessing good gloss, enamel holdout and corrosion resistance, formulated to cure at...

References

Advertisement