DS 2410 Engelsk

Method for determining the energy efficiency of gear units

active, Most Current
Organization: DS
Publication Date: 3 June 2002
Status: active
Page Count: 10
ICS Code (Gears): 21.200
scope:

This Danish Standard applies to the determination of the efficiency of reduction fear units of the following sizes, specified on the basis of nominal load and horizontal mounting position: - input speed 1500 rpm; - gear unit output torque up to and including 1000 Nm; - reduction ratio up to and including 100:1.

Document History

DS 2410 Engelsk
June 3, 2002
Method for determining the energy efficiency of gear units
This Danish Standard applies to the determination of the efficiency of reduction fear units of the following sizes, specified on the basis of nominal load and horizontal mounting position: - input...
May 14, 2002
Method for determining energy efficiency for gear units
This Danish Standard should be used for determining the energy efficiency of gear units.
Advertisement