BSI - BS EN 50346

Information technology - Cabling installation - Testing of installed cabling

inactive
Buy Now
Organization: BSI
Publication Date: 30 January 2003
Status: inactive
Page Count: 46
ICS Code (Networking): 35.110
scope:

This standard specifies procedures for testing the transmission performance of installed information technology cabling in premises. These procedures apply to both balances copper and optical fibre cabling.

These test procedures may be used for

- acceptance testing against agreed cabling performance limits,

- verification of specific application support,

- the investigation of faults.

These test procedures are not suitable for components or cable assemblies such as patch cords and equipment cords.

For each test procedure this standard specifies

a) test parameter,

b) the test method(s),

c) test system,

d) test equipment,

e) cabling interface adaptor,

f) measurement procedure,

g) calibration,

h) interpretation of test results,

i) documentation.

Limits for the parameters under test are specified in relevant cabling and application standards.

Document History

January 30, 2003
Information technology - Cabling installation - Testing of installed cabling
A description is not available for this item.
January 30, 2003
Information technology Cabling installation Testing of installed cabling
A description is not available for this item.
BS EN 50346
January 30, 2003
Information technology - Cabling installation - Testing of installed cabling
This standard specifies procedures for testing the transmission performance of installed information technology cabling in premises. These procedures apply to both balances copper and optical fibre...

References

Advertisement