DS/CWA 14050-15
Extensions for Financial Services (XFS) interface specification - Release 3.0 - Part 15: Cash In Module Device Class Interface - Programmer's Reference
| Organization: | DS |
| Publication Date: | 20 September 2007 |
| Status: | active |
| Page Count: | 58 |
| ICS Code (IT applications in banking): | 35.240.40 |
scope:
This specification describes the functionality of a XFS compliant Cash In Module (CIM) service provider. It defines the service-specific commands that can be issued to the service provider using the WFSGetInfo, WFSAsyncGetInfo, WFSExecute and WFSAsyncExecute functions.
Persistent values are maintained through power failures, open sessions, close session and system resets.
This specification covers the acceptance of items. An "item" is defined as any media that can be accepted and includes coupons, documents, bills and coins. However, if coins and bills are both to be accepted separate service providers must be implemented for each.
All currency parameters in this specification are expressed as a quantity of minimum dispense units, as defined in the description of the WFS_INF_CIM_CURRENCY
Document History