ISO 24473

Fire tests — Open calorimetry — Measurement of the rate of production of heat and combustion products for fires of up to 40 MW

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 April 2008
Status: active
Page Count: 38
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This International Standard specifies a series of test methods that simulate a real scale fire on a test object or group of objects under well-ventilated conditions. A range of different fire sizes can be studied according to the scale of the equipment available.

The method is intended to evaluate the contribution to fire growth provided by an object or group of objects using a specified ignition source. A test performed in accordance with the method specified in this International Standard provides data for all stages of a fire.

NOTE When the data are used in relation to specific situations the effect of the environment, including the effects of feedback and restricted ventilation, needs to be taken into account.

 
 

Document History

ISO 24473
April 15, 2008
Fire tests — Open calorimetry — Measurement of the rate of production of heat and combustion products for fires of up to 40 MW
This International Standard specifies a series of test methods that simulate a real scale fire on a test object or group of objects under well-ventilated conditions. A range of different fire sizes...

References

Advertisement