BSI - BS EN 3-8

Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 January 2007
Status: active
Page Count: 32
ICS Code (Fire-fighting): 13.220.10

Document History

May 31, 2022
Portable fire extinguishers Part 8: Requirements for the construction, pressure resistance and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 3-7
A description is not available for this item.
BS EN 3-8
January 31, 2007
Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar
A description is not available for this item.
January 31, 2007
Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar
A description is not available for this item.

References

Advertisement