AWWA C226
Stainless-Steel Fittings for Waterworks Service, Sizes ½ In. Through 72 In. (13 mm Through 1,800 mm)
inactive
Buy Now
| Organization: | AWWA |
| Publication Date: | 1 February 2008 |
| Status: | inactive |
| Page Count: | 1 |
Document History
October 28, 2019
Stainless-Steel Fittings for Waterworks Service, Sizes 1/2 In. Through 72 In. (13 mm Through 1,800 mm)
This standard pertains to the various classes and types of stainless-steel fittings that are intended for the transmission and distribution of potable water, reclaimed water, and wastewater, and for...
June 1, 2013
Stainless-Steel Fittings for Waterworks Service, Sizes ½ In. Through 72 In. (13 mm Through 1,800 mm)
This standard pertains to the various classes and types of stainless-steel fittings that are intended for the transmission and distribution of potable water, reclaimed water, and wastewater, and for...
AWWA C226
February 1, 2008
Stainless-Steel Fittings for Waterworks Service, Sizes ½ In. Through 72 In. (13 mm Through 1,800 mm)
A description is not available for this item.
February 12, 2006
Stainless-Steel Fittings for Waterworks Service, Sizes 1/2 In. Through 72 In. (13 mm Through 1,800 mm)
This standard pertains to the various classes and types of stainless-steel fittings that are intended for use in facilities of water distribution systems.
Classes. This standard covers three classes...