ISO 4126-9

Safety devices for protection against excessive pressure - Part 9: Application and installation of safety devices excluding stand-alone bursting disc safety devices

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 April 2008
Status: active
Page Count: 38
ICS Code (Protection against excessive pressure): 13.240
scope:

This part of ISO 4126 covers the application and installations of safety devices such as safety valves, safety valves and bursting disc safety devices in combination, pilot-operated safety valves and controlled safety pressure-relief systems for the protection of pressure equipment. ISO 4126-6 covers the selection, application and installation of bursting disc safety devices.

This part of ISO 4126 describes the normative requirements for applications and installations of safety devices to protect static pressure equipment. The information contained in this part of ISO 4126 assumes single-phase flow of the fluid discharged from the safety device. ISO 4126-10 provides guidance specific to two-phase flow conditions.

Equipment connected together in a system by piping of adequate capacity, which is free from potential blockages and does not contain any valve that can isolate any part, can be considered to be a safety system for the application of pressure relief.

This part of ISO 4126 does not deal with other safety devices, such as safety related monitoring, control and regulation devices and other limiting devices allowed by some national regulations.

Document History

ISO 4126-9
April 15, 2008
Safety devices for protection against excessive pressure - Part 9: Application and installation of safety devices excluding stand-alone bursting disc safety devices
This part of ISO 4126 covers the application and installations of safety devices such as safety valves, safety valves and bursting disc safety devices in combination, pilot-operated safety valves and...

References

Advertisement