DSF/prEN ISO 11979-4

Ophthalmic implants - Intraocular lenses - Part 4: Labelling and information (ISO/DIS 11979-4:2007)

inactive
Organization: DS
Status: inactive
Page Count: 19
ICS Code (Ophthalmic equipment): 11.040.70
scope:

This part of ISO 11979 specifies the labelling requirements for intraocular lenses (IOLs) and the information to be provided within or on the packaging.
NOTE This International Standard attempts to harmonize the recognized labelling requirements for IOLs throughout the world. However, there may be additional national requirements.

Document History

November 12, 2012
Ophthalmic implants - Intraocular lenses - Part 4: Labelling and information - Amendment 1
This part of ISO 11979 specifies the labelling requirements for intraocular lenses (IOLs) and the information to be provided within or on the packaging. NOTE This part of ISO 11979 attempts to...
January 14, 2009
Ophthalmic implants - Intraocular lenses - Part 4: Labelling and information
This part of ISO 11979 specifies the labelling requirements for intraocular lenses (IOLs) and the information to be provided within or on the packaging. NOTE This part of ISO 11979 attempts to...
October 3, 2000
Ophthalmic implants - Intraocular lenses - Part 4: Labelling and information
This part of ISO 11979 contains requirements and guidance for the labelling of intraocular lenses and the information supplied with them.
Ophthalmic implants - Intraocular lenses - Part 4: Labelling and information - Amendment 1 (ISO 11979-4:2008/FDAM 1:2012)
This part of ISO 11979 specifies the labelling requirements for intraocular lenses (IOLs) and the information to be provided within or on the packaging. NOTE This part of ISO 11979 attempts to...
Ophthalmic implants - Intraocular lenses - Part 4: Labelling and information - Amendment 1 (ISO 11979-4:2008/DAM 1:2011)
This part of ISO 11979 specifies the labelling requirements for intraocular lenses (IOLs) and the information to be provided within or on the packaging. NOTE This part of ISO 11979 attempts to...
Ophthalmic implants - Intraocular lenses - Part 4: Labelling and information (ISO/FDIS 11979-4:2008)
This part of ISO 11979 specifies the labelling requirements for intraocular lenses (IOLs) and the information to be provided within or on the packaging. NOTE This part of ISO 11979 attempts to...
DSF/prEN ISO 11979-4
Ophthalmic implants - Intraocular lenses - Part 4: Labelling and information (ISO/DIS 11979-4:2007)
This part of ISO 11979 specifies the labelling requirements for intraocular lenses (IOLs) and the information to be provided within or on the packaging. NOTE This International Standard attempts to...
Advertisement