ISO 3574

Cold-reduced carbon steel sheet of commercial and drawing qualities

inactive
Buy Now
Organization: ISO
Publication Date: 1 April 2008
Status: inactive
Page Count: 16
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This International Standard applies to cold-reduced carbon steel sheet of commercial and drawing qualities. It is suitable for applications where the surface is of prime importance.

Commercial quality sheet (CR1) is intended for general fabricating purposes where sheet is used in the flat condition or for bending, moderate forming, and welding operations. It is produced in thicknesses of 0,36 mm and thicker (commonly produced up to 4 mm) and in widths of 600 mm and over, in coils and cut lengths.

Drawing quality sheet (CR2, CR3, CR4, CR5) is intended for drawing or severe forming, including welding. It is produced in thicknesses of 0,36 mm and thicker (commonly produced up to 4 mm) and in widths of 600 mm and wider, in coils and cut lengths. Drawing quality sheet is furnished according to all the requirements of this International Standard, or, by agreement when ordered, to fabricate an identified part, in which case, the mechanical property requirements do not apply. Drawing qualities are identified as follows:

CR2 - Drawing quality

CR3 - Deep drawing quality

CR4 - Deep drawing quality aluminum killed (non-ageing)

CR5 - Extra deep drawing quality (stabilized interstitial free)

Interstitial free steel (IF steel) can be applied on orders of CR2, CR3 and CR4, provided that the customer is informed of the substitution and related shipping documents reflect the actual material shipped.

Cold-reduced sheet less than 600 mm wide can be slit from wide sheet and will be considered as sheet.

Document History

December 15, 2012
Cold-reduced carbon steel sheet of commercial and drawing qualities
This International Standard applies to cold-reduced carbon steel sheet of commercial and drawing qualities. It is suitable for applications where the surface is of prime importance.
ISO 3574
April 1, 2008
Cold-reduced carbon steel sheet of commercial and drawing qualities
This International Standard applies to cold-reduced carbon steel sheet of commercial and drawing qualities. It is suitable for applications where the surface is of prime importance. Commercial...
June 1, 1999
Cold-Reduced Carbon Steel Sheet of Commercial and Drawing Qualities
This International Standard applies to cold-reduced carbon steel sheet of commercial and drawing qualities. It is suitable for applications where surface is of prime importance. Commercial quality...
January 1, 1986
Cold-Reduced Carbon Steel Sheet of Commercial and Drawing Qualities Second Edition
A description is not available for this item.

References

Advertisement