IEC 60335-2-94

Household and similar electrical appliances – Safety – Part 2-94: Particular requirements for scissors type grass shears

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 2008
Status: active
Page Count: 26
ICS Code (Horticultural equipment): 65.060.70
scope:

This clause of Part 1 is replaced by the following.

This standard deals with the safety of electric powered hand-held scissors type grass shears with a maximum cutting width of 200 mm designed primarily for cutting grass, their rated voltage being not more than 250 V for a.c. or 50 V d.c.

The term "grass shear" within this standard means "electric powered scissors type grass shear".

So far as is practicable, this standard deals with the common hazards presented by grass shears which are encountered by all persons in the normal use and reasonably foreseeable misuse.

NOTE 101 Attention is drawn to the fact that in many countries, additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour, the national water supply authorities and similar authorities.

Requirements for chargers are covered by IEC 60335-2-29.

EMC and environmental aspects except for noise have not been considered in this standard.

Document History

IEC 60335-2-94
January 1, 2008
Household and similar electrical appliances – Safety – Part 2-94: Particular requirements for scissors type grass shears
This clause of Part 1 is replaced by the following. This standard deals with the safety of electric powered hand-held scissors type grass shears with a maximum cutting width of 200 mm designed...
July 1, 2002
Household and Similar Electrical Appliances - Safety - Part 2-94: Particular Requirements for Scissors Type Grass Shears
A description is not available for this item.
December 1, 1999
Safety of Household and Similar Electrical Appliances - Part 2-94: Particular Requirements for Scissors Type Grass Shears
A description is not available for this item.

References

Advertisement