NPFC - A-A-59145

SPRAYING UNIT, CLEANING-DEICING- ANTI-ICING FLUID, TRUCK MOUNTED

inactive
Buy Now
Organization: NPFC
Publication Date: 31 March 2008
Status: inactive
Page Count: 13
scope:

This commercial item description (CID) describes chassis mounted, diesel powered, spraying units, which are capable of deicing, anti-icing, cleaning, and decontaminating the entire range of airframes in the U. S. Air Force's inventory. Two general classifications are herein defined: first, a basic unit that can de/anti-ice and clean all but the upper tail sections of C-5 and C-17 airframes; and, second, a spraying unit provided with the extended reach necessary to effectively de/anti-ice C-5 and C-17 horizontal stabilizers. Both types of spraying units include boom-mounted enclosed cabs from which de/anti-icing and decontamination operations are performed. The spraying units are capable of the controlled application of heated deicing fluid, forced air, deicing fluid injecting into the forced-air stream, and unheated anti-icing fluid. An auxiliary engine is provided to hydraulically operate all de-icing components including: boom and enclosed cab actuation, deicing-fluid heater motor and fuel pump, forced-air compressor, and separate deicing and anti-icing pump motors.

intended Use:

The spraying unit provides the means to deice and anti-ice Air Force aircraft.

Document History

June 8, 2020
SPRAYING UNIT, CLEANING-DEICING- ANTI-ICING FLUID, TRUCK MOUNTED
This CID describes chassis mounted, diesel powered, spraying units, which are capable of deicing, anti-icing, cleaning, and decontaminating the entire range of airframes in the U. S. Air Force’s...
June 22, 2018
SPRAYING UNIT, CLEANING-DEICING- ANTI-ICING FLUID, TRUCK MOUNTED
This CID describes chassis mounted, diesel powered, spraying units, which are capable of deicing, anti-icing, cleaning, and decontaminating the entire range of airframes in the U. S. Air Force’s...
May 16, 2013
SPRAYING UNIT, CLEANING-DEICING-ANTI-ICING FLUID, TRUCK MOUNTED
This commercial item description (CID) describes chassis mounted, diesel powered, spraying units, which are capable of deicing, anti-icing, cleaning, and decontaminating the entire range of airframes...
A-A-59145
March 31, 2008
SPRAYING UNIT, CLEANING-DEICING- ANTI-ICING FLUID, TRUCK MOUNTED
This commercial item description (CID) describes chassis mounted, diesel powered, spraying units, which are capable of deicing, anti-icing, cleaning, and decontaminating the entire range of airframes...
December 1, 1997
SPRAYING UNIT, DEICING, TRUCK MOUNTED
This Commercial Item Description (CID) describes a truck mounted, diesel powered unit which shall provide deicing, anti-icing, and fluid spraying capability. BENEFICIAL COMMENTS, RECOMMENDATIONS,...

References

Advertisement