AWWA C304

Design of Prestressed Concrete Cylinder Pipe

inactive
Buy Now
Organization: AWWA
Publication Date: 21 January 2007
Status: inactive
Page Count: 144
scope:

This standard defines the methods to be used in the structural design of buried prestressed concrete cylinder pipe (PCCP) under internal pressure. These methods are provided for the design of pipe subjected to the effects of working, transient, and field-test load and internal pressure combinations.

The design procedures of this standard are applicable to lined-cylinder pipe (LCP) having inside diameters of 16 in. through 60 in. (410 mm through 1,520 mm) and to embedded-cylinder pipe (ECP) having inside diameters of 24 in. (610 mm) and larger.

The design for longitudinal hydrostatic thrust restraint of prestressed concrete cylinder pipe is not addressed in this standard. See AWWA Manual M9, Concrete Pressure Pipe, for information on this topic.

Document History

January 19, 2014
Design of Prestressed Concrete Cylinder Pipe
This standard defines the methods to be used in the structural design of buried prestressed concrete cylinder pipe (PCCP) under internal pressure. These methods are provided for the design of pipe...
January 19, 2014
Design of Prestressed Concrete Cylinder Pipe
This standard defines the methods to be used in the structural design of buried prestressed concrete cylinder pipe (PCCP) under internal pressure. These methods are provided for the design of pipe...
AWWA C304
January 21, 2007
Design of Prestressed Concrete Cylinder Pipe
This standard defines the methods to be used in the structural design of buried prestressed concrete cylinder pipe (PCCP) under internal pressure. These methods are provided for the design of pipe...
March 1, 1999
Design of Prestressed Concrete Cylinder Pipe
A description is not available for this item.
January 1, 1992
Design of Prestressed Concrete Cylinder Pipe
A description is not available for this item.

References

Advertisement