IEC 60335-2-105
Household and similar electrical appliances – Safety – Part 2-105: Particular requirements for multifunctional shower cabinets
| Organization: | IEC |
| Publication Date: | 1 March 2008 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Domestic safety): | 13.120 |
| ICS Code (Body care equipment): | 97.170 |
scope:
This International Standard deals with the safety of electric multifunctional shower cabinets for household and similar purposes, their rated voltage being not more than 250 V for singlephase appliances and 480 V for other appliances.
Appliances not intended for normal household use but which nevertheless may be a source of danger to the public, such as appliances intended to be used by laymen in hotels, fitness centres and similar locations, are within the scope of this standard.
As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in and around the home. However, in general, it does not take into account
- the use of appliances by young children or infirm persons without supervision;
- playing with the appliance by young children.
NOTE 101 Attention is drawn to the fact that
- for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary;
- in many countries additional requirements are specified by the national health authorities, the national water supply authorities, the national authorities responsible for the protection of labour and similar authorities.
NOTE 102 If an appliance incorporates a part that is within the scope of IEC 60065, IEC 60598 or IEC 60950, the part is tested in accordance with the relevant standard as far as reasonable.
NOTE 103 This standard does not apply to
- appliances intended for medical purposes;
- appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas).
Document History