NPFC - MIL-C-17/78
Cables, Radio Frequency, Flexible, Coaxial, 50 OHMS, M17/78- RG217 and M17/78-00001 (Temperature Stabilized)
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 28 March 2008 |
| Status: | inactive |
| Page Count: | 1 |
Document History
May 8, 2020
Cables, Radio Frequency, Flexible, Coaxial, 50 OHMS, M17/78- RG217 and M17/78-00001 Temperature Stabilized
A description is not available for this item.
April 13, 2010
CABLES, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 50 OHMS, M17/78-RG217 AND M17/78-00001 TEMPERATURE STABILIZED
A description is not available for this item.
MIL-C-17/78
March 28, 2008
Cables, Radio Frequency, Flexible, Coaxial, 50 OHMS, M17/78- RG217 and M17/78-00001 (Temperature Stabilized)
A description is not available for this item.
April 16, 2003
CABLES, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 50 OHMS, M17/78-RG217 AND M17/78-00001 (TEMPERATURE STABILIZED)
A description is not available for this item.
June 25, 1998
CABLES, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 50 OHMS, M17/78-RG217 AND M17/78-00001 (TEMPERATURE STABILIZED)
A description is not available for this item.
April 13, 1993
CABLES, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 50 OHMS, M17/78-RG217 AND M17/78-00001 (TEMPERATURE STABILIZED)
THIS CABLE USES PVC MATERIAL AND IS NOT TO BE USED IN AEROSPACE APPLICATIONS. NOTE: THE AIR FORCE HAS RESTRICTED THE USE OF PVC IN AEROSPACE AND GROUND SUPPORT APPLICATIONS. CABLES WITH PVC JACKETING...
July 18, 1985
CABLES, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 50 OHMS, M17/78-RG217 AND M17/78-00001 (TEMPERATURE STABILIZED)
A description is not available for this item.
February 12, 1982
CABLES, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 50 OHMS, M17/78-RG217 AND M17/78-00001 (TEMPERATURE STABILIZED)
A description is not available for this item.
May 18, 1981
CABLES, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 50 OHMS, M17/78-RG217 AND M17/78-00001 (TEMPERATURE STABILIZED)
A description is not available for this item.
March 15, 1977
CABLES, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 50 OHMS, M17/78-RG217 AND M17/78-00001 (TEMPERATURE STABILIZED)
A description is not available for this item.
February 28, 1958
CABLES, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 50 OHMS, M17/78-RG217 AND M17/78-00001 (TEMPERATURE STABILIZED)
A description is not available for this item.